Fujitsu logo

Fujitsu ESPRIMO P5625 Intel® Core™2 Duo 9500 2 GB DDR2-SDRAM 160 GB NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29867
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P5625 Intel® Core™2 Duo 9500 2 GB DDR2-SDRAM 160 GB NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver:

Fujitsu ESPRIMO P5625, 2.53 GHz, Intel® Core™2 Duo, 9500, 2 GB, 160 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO P5625 Intel® Core™2 Duo 9500 2 GB DDR2-SDRAM 160 GB NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver:

Fujitsu ESPRIMO P5625. Processor frequency: 2.53 GHz, Processor family: Intel® Core™2 Duo, Processor model: 9500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Geforce 8200. Operating system installed: Windows Vista Business. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.