Fujitsu logo

Fujitsu ESPRIMO P5625 AMD Phenom 8400 1 GB DDR2-SDRAM 160 GB HDD NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14764
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P5625 AMD Phenom 8400 1 GB DDR2-SDRAM 160 GB HDD NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver:

Fujitsu ESPRIMO P5625, 2.1 GHz, AMD Phenom, 8400, 1 GB, 160 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO P5625 AMD Phenom 8400 1 GB DDR2-SDRAM 160 GB HDD NVIDIA Geforce 8200 Windows Vista Business Micro Tower PC Black, Silver:

Fujitsu ESPRIMO P5625. Processor frequency: 2.1 GHz, Processor family: AMD Phenom, Processor model: 8400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Discrete graphics card model: NVIDIA Geforce 8200. Operating system installed: Windows Vista Business. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.