Fujitsu logo

Fujitsu ESPRIMO P5615 AMD Athlon 3800+ 1 GB DDR2-SDRAM 160 GB C51PV Windows Vista Business Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18825
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P5615 AMD Athlon 3800+ 1 GB DDR2-SDRAM 160 GB C51PV Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P5615, 2 GHz, AMD Athlon, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO P5615 AMD Athlon 3800+ 1 GB DDR2-SDRAM 160 GB C51PV Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P5615. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: C51PV. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.