location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P30865GG-18NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:36:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3 GHz
  • - 0.25 GB DDR-SDRAM
  • - 80 GB
Long product name Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC :
The long product name of Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM 80GB CD-RW DVD FDD LAN XP PRO MUI 3 JAAR ON-SITEGARANTIE
More>>>
Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC:
The official description of Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You are looking for a reliable computer that promises a good deal of erformance – and a good deal on the price? You do not need to look any further. The SCENIC P microtower gives you first class technology, immediate ailability and great value for money. Working with the SCENIC P Series is stress-free: it is ergonomic, silent and reliable. It is easy to administer and secure. In short, this highly reliable PC is particularly tailor-made to your business demands. Fujitsu Siemens Computers offers the SCENIC P especially for small and medium enterprises.
-Fully configurable: processor, memory,drives, boards.
-Your individual choice of hardware,software and design.
-Virtual multi-processing with Hyper- Threading technology.
-Best-in-class manufacturing winning the Industrial Intelligence Award 2003 and the Ken Sharma Award 2002.
-High quality and function stability made in Germany through own development and manufacturing.
-Short reaction and transportation time.
-Stable system with smooth combination of mainboard and cabinet.
-Your choice of supply concept for in-time and tailored delivery: value4you,
made4you.
-Warranty, service and spare part supply according to your needs.
-Easy and remote administration with DeskView client management.
-ManageIT: software suites with best integration into your IT environment
optionally available.
-Easy and secure access and data protection for your business intelligence.
-SecureIT: software suite with best integration into your IT environment.
- Reduce downtime with service-friendly cabinet and easy component access.
-Stress-free working and silent operation due to low sound level.
-Enhance productivity with EasyChange:tool less access to hard disk.
-Enhanced flexibility with FlexySlots:Low profile and standard PCI-Express, PCI
and AGP cards useable in flexible extension slots.
-Excellent resolution and video quality with on board graphics.
-Convenient front access to USB and audio as option .
-Internal speaker to play audio files.
-Blue Angel certification due to low energy consumption and recyclability.

Short summary description Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC:
This short summary of the Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM, 3 GHz, Intel® Pentium® 4, 0.25 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
16x
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono), 1 x line in (stereo), 1 x line out (stereo, 1 Watt) 1 x LAN RJ-45
Performance
Motherboard chipset
Intel® 865G
Audio system
Audio on board AC’97 -AD1980.
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Software
Bundled software
-Microsoft Office 2003 Basic for special languages -Microsoft Office 2003 SBE for special languages -Drivers and Utility CD (DUCD) included -Desktop Management DeskView on DUCD -F-Secure virus scanner on DUCD -ManageIT Suites optional -SecureIT Suite optional
Operational conditions
Maximum operating temperature range (T-T)
15 - 35 °C
Certificates
Certification
according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety) ISO9241 (GS mark)
Weight & dimensions
Width *
202 mm
Depth *
376 mm
Height *
372 mm
Weight *
11 kg
Other features
Video card features
nVIDIA GeForce FX 5200 64 MB, Dual DVI,LP (AGP 8x; 300 MHz).
Power requirements
50 - 60 Hz / 100 - 127 / 200 - 240 V
Security features
Security functions implemented in the cabinet: - Prepared for Kensington lock for access and theft protection - Eye for padlock for access and theft protection - Seal option - Access protection via external SmartCard reader (option) Security function implemented in the BIOS: - Write protect option for the Flash EPROM - Passwords for system, setup and hard disk drive - Enable / disable interfaces incl. USB - Boot and write protection for floppy disk and CD drive - Virus protection in BIOS.
Display
No
Diskette drive memory
1.44 MB
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Compatibility
Microsoft Operating Systems (HCT / HCL entry) PC 2001, DMI 2.0, WMI 1.5, USB 2.0, Hyper-Threading
Mac compatibility
No
Networking features
Ethernet/Fast Ethernet(On board, Fast Ethernet with PXE-Intel 82547EI) / 10/100/1000 Mbit/s / Creatix WLAN CTX405 802.11b/g.
Interface
2nd serial interface / Universal Serial Bus (2.0, in total)-8 / of these rear (integrated in I/O shield)-4 / of them rear-2x optional / of these in front-2x optional / Audio in front-optional.
Brand Image Product code Product Stock Price from
Fujitsu SCENIC P P4 HT-2.8GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Fujitsu SCENIC P P4 HT-2.8GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC
(show image)
VFY:P30865GG-04NL SCENIC P P4 HT-2.8GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM 0.00
(excl. VAT)
0 (incl. VAT)