Fujitsu VFY:P30845GV-79NL, 2.6 GHz, Intel® Celeron®, 0.25 GB, 40 GB
Fujitsu VFY:P30845GV-79NL. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg