location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VFY:P30845GV-64NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P30845GV-64NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Celeron® 2.4 GHz
  • - 0.25 GB
  • - 40 GB
Long product name Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB :
The long product name of Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC: SCENIC P Tower CL-2.4GHz 256MB DDR RAM 40GB DVD FDD LAN WXP Pro MULI i845GVchipset 3 jaar on-site garantie
More>>>
Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB:
The official description of Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You are looking for a reliable computer, that promises a good deal of performance – and a good deal on the price? You do not need to look any further. The SCENIC P microtower gives you first class technology, immediate availability and great value for money.


Working with the SCENIC P Series is stress-free: it is ergonomic, silent and reliable. It is easy to administer and secure. In short, this highly reliable PC is particularly tailor-made to your business demands.

Short summary description Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB:
This short summary of the Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu VFY:P30845GV-64NL, 2.4 GHz, Intel® Celeron®, 0.25 GB, 40 GB

Long summary description Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB:
This is an auto-generated long summary of Fujitsu VFY:P30845GV-64NL PC Intel® Celeron® 0.25 GB 40 GB based on the first three specs of the first five spec groups.

Fujitsu VFY:P30845GV-64NL. Processor frequency: 2.4 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.4 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
16x
Performance
Audio system
stereo
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
F-Secure virus scanner, Desktop Management DeskView, ManageIT Suite as option, SecureIT Suite as option
Weight & dimensions
Width *
202 mm
Depth *
372 mm
Height *
376 mm
Weight *
11 kg
Other features
Diskette drive memory
1.44 MB
CD read speed
48x
Networking features
Ethernet/Fast Ethernet
Interface
Serial, parallel, PS/2, RJ-45