Fujitsu VFY:P30845GE-83NL, 2.66 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB
Fujitsu VFY:P30845GE-83NL. Processor frequency: 2.66 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg