Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC
- - Intel® Pentium® 4
- - 0.25 GB
- - 80 GB
More>>>
Short summary description Fujitsu SCENIC P P4 3000 256MB 80GB DVD AZB WXP Intel® Pentium® 4 0.25 GB PC:
This short summary of the Fujitsu SCENIC P P4 3000 256MB 80GB DVD AZB WXP Intel® Pentium® 4 0.25 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCENIC P P4 3000 256MB 80GB DVD AZB WXP, Intel® Pentium® 4, 0.25 GB, 80 GB
Long summary description Fujitsu SCENIC P P4 3000 256MB 80GB DVD AZB WXP Intel® Pentium® 4 0.25 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC P P4 3000 256MB 80GB DVD AZB WXP Intel® Pentium® 4 0.25 GB PC based on the first three specs of the first five spec groups.
Fujitsu SCENIC P P4 3000 256MB 80GB DVD AZB WXP. Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC