location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P1510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P1510PF022DE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-750 2.66 GHz
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 1 TB DVD Super Multi
  • - AMD Radeon HD 5670 1.02 TB
  • - Ethernet LAN
  • - Windows 7 Home Premium
Warranty: 2 years Collect & Return
Long product name Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black :
The long product name of Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO P1510, Intel Core i5-750 (2.66GHz, 8MB, 2.5GT/s), 4Gb (2x 2Gb) DDR3 1066MHz, 1000GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, ATI Radeon HD 5670 1GB, DVD Super Multi, Microsoft Windows 7 Home Premium (64-bit)
More>>>
Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black:
The official description of Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The wide-ranging home office and multimedia PC

The wide-ranging ESPRIMO P1510 is the ideal home office and multimedia PC for families. Equipped with powerful Intel® processor and NVIDIA® graphics technology it is ideal for processing holiday photos, surfing the Internet and for gaming. The optional built-in Blu-ray player makes it a joy to use Blu-ray disks in HD quality. A wide selection of interfaces makes it easy to connect external devices - it's child play.

Short summary description Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black:
This short summary of the Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P1510, 2.66 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P1510. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5670. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-750
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.66 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor front side bus
1333 MHz
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-700 Desktop Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
20
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
1066 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon HD 5670
Discrete graphics card memory
1.02 TB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
Realtek ALC888s
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Nero Essentials S
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42915
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power availability
330 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
CE, RoHS, WEEE
Weight & dimensions
Width *
175 mm
Depth *
425 mm
Height *
353 mm
Weight *
11 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
AC 200-240V@50-60Hz
Video adapter features
DirectX 10
External video modes refresh rate (max)
85 Hz
External video modes resolution (max)
1920 x 1200 pixels
DVD interface type
SATA
TV tuner integrated
No
Package dimensions (WxDxH)
500 x 290 x 540 mm
Mac compatibility
No
Maximum number of SMP processors
1
Remote control included
No
Motherboard
D2415
External drive bays
2x 3.5"
Internal drive bays
1x 3.5", 1x 5.25"
Networking features
Gigabit Ethernet
Compliance industry standards
DMI 2.0, USB 2.0, WMI 1.5
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:20:22
Uk has collected 1 expert review for Fujitsu ESPRIMO P1510 Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Micro Tower PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%