- - PC Black 280 W
- - Intel® Core™ i7 i7-6700 3.4 GHz
- - 8 GB DDR4-SDRAM
- - 2.26 TB HDD+SSD DVD Super Multi
- - NVIDIA® GeForce® GTX 745 2 GB Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
ESPRIMO P956, i7-6700, 8GB RAM, 256GB SSD + 2TB HDD, GeForce GTX 745 2GB, USB 3.0, Gigabit Ethernet, Windows 10 Pro 64-bit
The FUJITSU ESPRIMO family offers you a complete range of fully featured and highly expandable PCs that you can rely on to run the office applications of today and tomorrow. Best-in-class Fujitsu development and outstanding production quality ensures superior reliability. Power supplies with world-class power efficiency to lower your energy bill and reduce your environmental footprint. In fact, devices with up to 94% efficient power supply technology reduce energy costs by up to 40% compared to a 4-year old PC. With individual configuration options and the unique DeskView Load pre-installation solution, FUJITSU ESPRIMO Desktops help you reduce deployment costs and flexibly manage each system for years to come.
Fujitsu ESPRIMO P956, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.26 TB, DVD Super Multi, Windows 10 Pro
Fujitsu ESPRIMO P956. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC