Fujitsu logo

Fujitsu ESPRIMO P756/E90+ Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39260
Info modified on:
21 Jun 2024, 03:08:58
Long product name Fujitsu ESPRIMO P756/E90+ Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black, Red:

Intel Core i3-6100, Intel Q150, 8 GB DDR4, 256 GB SSD, LAN, USB 2.0 x 4, USB 3.0 x 6, DisplayPort x 2, DVI-D, RS-232, Windows 7 Professional

Fujitsu ESPRIMO P756/E90+ Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black, Red:

The FUJITSU ESPRIMO P756/E90+ Desktop provides high expandability and solid performance for your challenging business applications. The use of a common software load within the product series ensures perfect infrastructure compatibility and simplifies rollouts. Its 90%-efficient power supply will ensure environmental compliance for years to come. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. Intel® Standard Manageability keeps administration costs low. Finally, EraseDisk ensures secure system retirement.

Short summary description Fujitsu ESPRIMO P756/E90+ Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black, Red:

Fujitsu ESPRIMO P756/E90+, 3.7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P756/E90+ Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black, Red:

Fujitsu ESPRIMO P756/E90+. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.