Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P556
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P0556P251OGB?3YOS
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4597
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red :
The short editorial description of Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red

ESPRIMO P556/E85+, D3400, μATX, Intel H110, LGA 1151, 2 DIMM (DDR4), 2133 MHz, 10/100/1000 MBit/s Realtek RTL8111G, USB 2.0 x 6, USB 3.0 x 4, DisplayPort, DVI, RJ-45, PS/2, 100 V - 240 V, 50 Hz - 60 Hz
More>>>
Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red:
The official marketing text of Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red as supplied by the manufacturer

The FUJITSU ESPRIMO P556/E85+ Desktop provides high-quality computing for your daily office tasks. It supports attractive price points and delivers the continuity needed for daily operations. Your valuable business data is protected by the latest TPM controller and the Erasedisk option. To meet your specific hardware needs it can be either individually configured or customized.

Short summary description Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red:
This short summary of the Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P556, 2.7 GHz, 6th gen Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red:
This is an auto-generated long summary of Fujitsu ESPRIMO P556 i5-6400 Desktop 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black, Red based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P556. Processor frequency: 2.7 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 230 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i5-6400
Processor family *
6th gen Intel® Core™ i5
Processor cores *
4
Processor frequency *
2.7 GHz
Processor boost frequency
3.3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
2133,1333,1600,1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
950 MHz
Maximum on-board graphics adapter memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port *
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Desktop
Design
Placement supported
Vertical
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black, Red
Performance
Motherboard chipset
Intel® H110
Motherboard form factor
micro ATX
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2,AVX 2.0,SSE4.1
Processor code
SR2BY
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88185
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
230 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width *
175 mm
Depth *
425 mm
Height *
353 mm
Weight *
9 kg
Technical details
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Other features
Intel segment tagging
Home office, Small Business