Fujitsu logo

Fujitsu ESPRIMO P400 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132109
Info modified on:
23 Jul 2024, 20:52:45
Warranty:
1 Year Bring-In Service
Long product name Fujitsu ESPRIMO P400 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

ESPRIMO P400, Intel Core i3-2100 (2C/2T, 3.10GHz, 3MB, 5GT/s), 2GB (1x 2GB) DDR3 non-ECC 1333MHz PC3-10600 DIMM RAM, 500GB SATAIII 7200rpm HDD, DVD SuperMulti, Intel HD Graphics 2000, Gigabit Ethernet, Windows 7 Professional 64-bit

Fujitsu ESPRIMO P400 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

Your immediately available Office PC
The new ESPRIMO P400 is designed for price-conscious customers and is equipped with state-of-the-art art Intel Core™ technology including hyperthreading and Turbo Boost functionality. These systems meet every office requirement - especially those typical for small and medium-sized businesses. The ESPRIMO P400 is available from your dealer at all times and is thus an ideal choice for quick purchase decisions. The ESPRIMO P400 provides excellent quality and functional stability.

SPECIAL FEATURES
- Second generation Intel® Core™ vPro Processor Family with Turbo Boost and hyperthreading technology.
- genuine Windows® 7 Professional.
- Standard features with proven technology.
- Intel® H61 chipset.
- Latest Intel® Q67 chipset.
- Up to 75 % energy efficient power supply.

GREEN IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed.
Especially for ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant (partly) with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, ENERGY STAR® and EPEAT.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO P400 features latest technology regarding Intel® chipset and processor and optional an up to 75% energy efficient power supply.

Second generation Intel® Core™ Processor Family
Equipped with the newest Intel technology, Fujitsu’s PCs offer intelligent performance and are easy to manage and configure. Intel’s Hyper-threading Technology allows each processor core to work on two tasks at the same time while Intel’s Turbo Boost Technology automatically speeds up the processor when the user’s workload requires extra performance. Sophisticated new management technology allows businesses to easily maintain even unresponsive computers with tools such as remote configuration, diagnosis, isolation, and repair.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO P400 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P400, 3.1 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P400 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P400. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.