Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK NH570 Black 46.7 cm (18.4") 1680 x 945 pixels Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook NH570
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:NH570MF042GB
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7342
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu LIFEBOOK NH570 Black 46.7 cm (18.4") 1680 x 945 pixels Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium:
This short summary of the Fujitsu LIFEBOOK NH570 Black 46.7 cm (18.4") 1680 x 945 pixels Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK NH570, Intel® Core™ i7, 2.66 GHz, 46.7 cm (18.4"), 1680 x 945 pixels, 8 GB, 1000 GB

Long summary description Fujitsu LIFEBOOK NH570 Black 46.7 cm (18.4") 1680 x 945 pixels Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium:
This is an auto-generated long summary of Fujitsu LIFEBOOK NH570 Black 46.7 cm (18.4") 1680 x 945 pixels Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK NH570. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 46.7 cm (18.4"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.6 kg

Design
Product colour *
Black
Display
Display diagonal *
46.7 cm (18.4")
Display resolution *
1680 x 945 pixels
HD type
WSXGA+
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor model *
i7-620M
Processor frequency *
2.66 GHz
Processor boost frequency
3.33 GHz
Processor family *
Intel® Core™ i7
Processor cores *
2
Processor threads
4
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
Intel® HM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1000 GB
Number of HDDs installed
2
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GT 330M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Audio
Audio system
HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Keyboard
Keyboard keystroke
2.5 mm
Keyboard key pitch
1.91 cm
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard number of keys
106
Software
Drivers included
Yes
Trial software
Norton Internet Security (90)
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Power
AC adapter power
100 W
AC adapter input voltage
100 - 240 V
AC adapter output current
5.27 A
AC adapter output voltage
19 V
Security
Fingerprint reader
Yes
Password protection type
BIOS
Certificates
Certification
CE, R&TTE, ENERGY STAR 5.0, RoHS, EPEAT, GOST
Weight & dimensions
Width *
437 mm
Depth *
286 mm
Height (front)
3.01 cm
Height (rear)
4.04 cm
Weight *
3.6 kg
Other features
Wireless technology
IEEE 802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
Uk has collected 6 expert reviews for Fujitsu LIFEBOOK NH570 Black 46.7 cm (18.4") 1680 x 945 pixels Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
Nl heeft 6 proffesionele recensies verzameld voor Fujitsu LIFEBOOK NH570 Zwart 46,7 cm (18.4") 1680 x 945 Pixels Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
Fr a recueilli 6 avis d’experts pour Fujitsu LIFEBOOK NH570 Noir 46,7 cm (18.4") 1680 x 945 pixels Intel® Core™ i7 de 1r génération 8 Go DDR3-SDRAM 1000 Go NVIDIA® GeForce® GT 330M Windows 7 Home Premium et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
De hat 6 Expertenmeinungen über Fujitsu LIFEBOOK NH570 Schwarz 46,7 cm (18.4 Zoll) 1680 x 945 Pixel Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
Testseek ha raccolto 6 recensioni da parte di esperti per Fujitsu LIFEBOOK NH570 Nero 46,7 cm (18.4") 1680 x 945 Pixel Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
Es ha coleccionado 6 opiniones de expertos para Fujitsu LIFEBOOK NH570 Negro 46,7 cm (18.4") 1680 x 945 Pixeles Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
Dk har samlet 6 ekspertanmeldelser for Fujitsu LIFEBOOK NH570 Sort 46,7 cm (18.4") 1680 x 945 pixel Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:12
Se har samlat in 6 experttester för Fujitsu LIFEBOOK NH570 Svart 46,7 cm (18.4") 1680 x 945 pixlar Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
01net.com
Updated:
2012-11-19 03:07:12
Avec son processeur Intel Core i7 620M, ses 4 Go de mémoire vive DDR3, son disque dur de 500 Go, sa carte graphique Nvidia GT 330M et son lecteur Blu-ray, le Fujitsu Lifebook NH570 possède une configuration capable de concurrencer nombre de PC de bu...
60%
pcworld.it
Updated:
2012-11-19 03:07:11
I prodotti per l'intrattenimento domestico si stanno sempre più spingendo verso la convergenza con il settore dei desktop, sia dal punto di vista delle dimensioni sia per le configurazioni. Il display sempre più grandi, infatti, sono ritenuti indispen...
Good Il prezzo conveniente per un sostituto del desktop con display panoramico da 18 pollici e processore di fascia alta. Così com' indicato per l'intrattenimento generico e la produttività personale. La tastiera resistente ai liquidi unapiacevole sorpresa in un prodotto consumer.
Bad Dato che le opzioni lo consentono, se siete appassionati di giochi o prevedete di usare applicazioni impegnative dal punto di vista grafico consigliamo di scegliere il modello pi costoso, con grafica dedicata.
75%
pcself.com
Updated:
2014-05-14 01:33:30
Va detto innanzi tutto che il Fujitsu Lifebook NH570 pur essendo un notebook, rappresenta un valido sostituto del desktop. Il prodotto, che offre un accattivante chassis in plastica nera e finitura lucida, è solido e ben strutturato. Sulla scocca troneggi...
75%
laptopworld.dk
Updated:
2012-11-19 03:07:11
Fujitsu har gennem årene leveret en lang række it-løsninger, produkter og services til både store og små virksomheder. Historisk set har især det offentlige Danmark været en væsentlig samarbejdspartner og aftager af Fujitsus løsninger og services. Fuji...
Bottom line Fujitsu NH570 er en stor computer, med rigeligt af ydelseskapacitet til at trække forskellige applikationer. Computeren kommer et sort og flot design, som har fokus på enkelthed. Computeren er dog af materiale - meget skinnende, som gør at fedtede fin...
0%
itp.net
Updated:
2012-11-19 03:07:11
Like all the desktop replacements here Fujitsu's LifeBook NH570 is available in different configurations. Retailing for US $1,350 our test sample NH570 is an entry-level rig targeting users that are after an application and multimedia machine.In line w...
Bottom line Strong app performance, bank-vault-build-quality, superb trackpad and sensible pricing, a proper desktop replacement workhorse...
80%
mobiletechreview.com
Updated:
2012-11-19 03:07:12
In a large collection of Fujitsu laptops, the LifeBook NH570 is a giant among many ultra-thin and light notebooks. The NH570 is an 18.4” desktop replacement model that competes with laptops like the Toshiba Qosmio X505. The Fujitsu LifeBook NH570 has...
Good Very good audio, the screen has wide viewing angles.
Bad Display looks a bit washed out.
Bottom line The Fujitsu LifeBook NH570 has competitive specs and pricing. For most home computer users who want the luxury of a desktop-sized screen but also want to be able to move their computer around occasionally, the LifeBook NH570 can handle most tasks with...
70%