Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M740
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M7400W28DBGB?3YNBD
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4196
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black :
The short editorial description of Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black

Intel Xeon E5-1650v4 (3.6GHz), 32GB DDR4 ECC SDRAM, 2TB HDD, Gigabit Ethernet, Windows 10 Pro +3 Year Onsite Next Business Day WARRANTY
More>>>
Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black:
The official marketing text of Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black as supplied by the manufacturer

The CELSIUS M740 desktop workstation has been optimized to combat today’s professional and technical challenges. It can be individually configured, helping you to enhance your productivity. The CELSIUS M740power is certified for Medical EMC standards IEC60601-1-2 to perform in healthcare environments. To round things off, a near-silent noise emission of 20 dB(A) allows you to work comfortably in the most quiet of working environments..

Perfomance you can count on.
Next generation Intel Xeon processors, high performing graphics subsystems, quad-channel memory technology and high-speed hard disk drives

"IT made in Germany"
Optimized thermal management and near-silent noise emission of 20 dB(A)

Stringent quality control
High product standards thanks to top-quality components and comprehensive testing in certified in-house laboratories for 24/7 operation

Certification of workstation applications
Comprehensive support for ISV applications and ease of integration into existing IT networks

Expandability
Increased memory capacities of up to 256 GB DDR4 memory

Short summary description Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black:
This short summary of the Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS M740, 3.6 GHz, Intel® Xeon® E5 v4, 32 GB, 2256 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black:
This is an auto-generated long summary of Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

Fujitsu CELSIUS M740. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2256 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics adapter model: NVIDIA® Quadro® M4000. Operating system installed: Windows 10 Pro. Chassis type: Desktop. Product type: Workstation. Weight: 18 kg. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
E5-1650V4
Processor family *
Intel® Xeon® E5 v4
Processor cores *
6
Processor frequency *
3.6 GHz
Processor boost frequency
4 GHz
Processor socket
LGA 2011-v3
Processor cache
15 MB
Processor cache type
Smart Cache
Processor threads
12
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v4
Processor codename
Broadwell
Thermal Design Power (TDP)
140 W
Tcase
69 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
Stepping
R0
Maximum internal memory supported by processor
1536 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600,1866,2133,2400 MHz
Memory bandwidth supported by processor (max)
76.8 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
256 GB
Memory layout (slots x size)
2 x 16 GB
Memory slots
8x DIMM
Memory clock speed
2400 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
2256 GB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
2000 GB
HDD interface
Serial ATA III
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated *
No
RAID support
Yes
RAID levels
0,1,5,10
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
NVIDIA® Quadro® M4000
On-board graphics adapter *
No
On-board graphics adapter model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
9
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 (Gen 2.x) slots
2
PCI Express x4 (Gen 2.x) slots
1
PCI Express x4 (Gen 3.x) slots
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Audio chip
Realtek ALC671
Password protection
Yes
Password protection type
BIOS, HDD
BIOS type
EEPROM
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2P7
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92994
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Certification
GS, CE, FCC Class B, cCSAus, HCT/HCL entry/WHQ, WEEE, BSMI
Weight & dimensions
Width *
186 mm
Depth *
481 mm
Height *
430 mm
Weight *
18 kg
Packaging content
Display included *
No
Technical details
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Uk has collected 1 expert review for Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Nl heeft 1 proffesionele recensie voor Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Zwart gevonden en de beoordeling is 90 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Fr a recueilli 1 avis d’experts pour Fujitsu CELSIUS M740 E5-1650V4 Bureau Intel® Xeon® E5 v4 32 Go DDR4-SDRAM 2256 Go HDD+SSD Windows 10 Pro Station de travail Noir et la note moyenne est de 90 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
De hat 1 Expertenmeinung für Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Arbeitsstation Schwarz zusammengestellt, die Beurteilung ist 90 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Testseek ha raccolto 1 recensione da parte di esperti per Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Stazione di lavoro Nero e la valutazione è di 90 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:07
Es ha coleccionado 1 opiniones de expertos para Fujitsu CELSIUS M740 E5-1650V4 Escritorio Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Puesto de trabajo Negro y la calificación media es 90 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Dk har samlet 1 ekspertanmeldelse for Fujitsu CELSIUS M740 E5-1650V4 Desktop Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Workstation Sort og bedømmelsen er 90 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Testseek получил 1 экспертную оценку для Fujitsu CELSIUS M740 E5-1650V4 Настольный Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Pаб. станция Черный, рейтинг составляет 90 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Se har samlat in 1 experttest för Fujitsu CELSIUS M740 E5-1650V4 Skrivbord Intel® Xeon® E5 v4 32 GB DDR4-SDRAM 2256 GB HDD+SSD Windows 10 Pro Arbetsstation Svart och det genomsnittliga betyget är 90 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
kuzniewski.pl
Updated:
2017-03-01 01:21:40
Celsius M740 to tak naprawdę nieco mniej zaawansowany R940, któremu mieliśmy okazję przyjrzeć się jeszcze w 2015 roku. Nie zmienia to faktu, że możliwości modyfikowania i rozbudowy M740 prezentują się imponująco. Celsius może zostać wyposażony w między in...
Good wysoka wydajność ogólna i graficzna, świetna kultura pracy, sporo opcji rozbudowy i konfiguracji, beznarzędziowa obsługa i łatwy dostęp do podzespołów, prosta, ale nie nudna stylistyka...
Bad zbyt delikatne tworzywo na przednim panelu...
Bottom line Bez wątpienia stacja robocza Fujitsu Celsius M740 jest doskonałym narzędziem pracy. Połączenie procesora Intel Xeon E5 v3 z najnowszą profesjonalną grafiką NVIDIA Quadro® P5000 oraz spore możliwości konfiguracyjne tworzą z testowanej maszyny urządzenie, p...
90%