Fujitsu logo

Fujitsu CELSIUS M460 Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37249
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS M460 Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS M460, 2.66 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS M460 Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS M460. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 410 W. Product type: Workstation. Weight: 18 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.