Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:J5500W28BBGB?5YOS
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5494
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red :
The short editorial description of Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red

Celsius J550, Intel Xeon E3-1240V5, 3.5 GHz, 8 GB DDR4, 256 GB SSD, DVD SuperMulti, DisplayPort x 2, USB 2.0 x 2, USB 3.0 x 8, RS-232, DVI-D, FirePro W4300 , Windows 10 Pro + 5 Year Onsite WARRANTY
More>>>
Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red:
The official marketing text of Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red as supplied by the manufacturer

If you need a powerful yet small workstation, searching for the level of 3D performance previously only available in a workstation tower than the Fujitsu's CELSIUS J550 is the ideal choice. Thanks to its innovative 10 liter design, the CELSIUS J550 small form factor workstation is the first to support standard, full-height graphics cards.

Short summary description Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red:
This short summary of the Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS J550, 3.5 GHz, Intel® Xeon® E3 v5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red:
This is an auto-generated long summary of Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red based on the first three specs of the first five spec groups.

Fujitsu CELSIUS J550. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: SFF. Product type: Workstation. Product colour: Black, Red

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
E3-1240V5
Processor family *
Intel® Xeon® E3 v5
Processor cores *
4
Processor frequency *
3.5 GHz
Processor boost frequency
3.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
ECC
Yes
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
Serial ATA III
Card reader integrated *
Yes
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
No
On-board graphics adapter model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port *
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Red
Performance
Password protection
Yes
Password protection type
BIOS, HDD
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Software
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2LD
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88176
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Certification
Microsoft Operating Systems (HCT / HCL entry / WHQL), WEEE, cCSAus, FCC Class B, CE
Weight & dimensions
Width *
332 mm
Depth *
338 mm
Height *
89 mm
Weight *
9 kg
Packaging content
Display included *
No
Technical details
Sustainability certificates
Blue Angel, RoHS, EPEAT Gold, ENERGY STAR
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Uk has collected 3 expert reviews for Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Nl heeft 3 proffesionele recensies verzameld voor Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Zwart, Rood. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Fr a recueilli 3 avis d’experts pour Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 Go DDR4-SDRAM 256 Go SSD Windows 10 Pro Station de travail Noir, Rouge et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
De hat 3 Expertenmeinungen über Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Arbeitsstation Schwarz, Rot eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Testseek ha raccolto 3 recensioni da parte di esperti per Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Stazione di lavoro Nero, Rosso e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Es ha coleccionado 3 opiniones de expertos para Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Puesto de trabajo Negro, Rojo y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Dk har samlet 3 ekspertanmeldelser for Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Sort, Rød og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Testseek получил 3 экспертных оценок для Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Pro Pаб. станция Черный, Красный, средний экспертный рейтинг составляет 83 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:56
Se har samlat in 3 experttester för Fujitsu CELSIUS J550 E3-1240V5 SFF Intel® Xeon® E3 v5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Arbetsstation Svart, Röd och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
develop3d.com
Updated:
2017-05-15 01:21:46
While most workstation manufacturers already have several generations of Small Form Factor (SFF) workstations under their belts, Fujitsu has only just rolled out its first.But for designers seeking a compact desktop with almost no compromises, the Fujitsu...
Bottom line Fujitsu may be late to the party with its SFF workstation, but blows the competition out of the water when it comes to 3D graphics.By offering a choice of full height mid-range GPUs inside the Celsius J550, power CAD users can now have it all: the perform...
0%
aecmag.com
Updated:
2017-05-18 01:49:50
While most workstation manufacturers already have several generations of Small Form Factor (SFF) workstations under their belts, Fujitsu has only just rolled out its first. But for designers seeking a compact desktop with almost no compromises the Fujitsu...
Bottom line Fujitsu may be late to the party with its SFF workstation but it certainly blows the competition out of the water when it comes to 3D graphics. By offering a choice of full height mid-range GPUs inside the Celsius J550, power CAD users can now have it all...
0%
kuzniewski.pl
Updated:
2016-12-27 22:45:56
Szeroki wybór modeli stacji roboczych największych producentów pozwala precyzyjnie dobrać urządzenie najlepiej pasujące do przewidywanych zastosowań i zaplanowanego budżetu. Dobrym przykładem jest tu rodzina Celsius od Fujitsu. Nie każdy potrzebuje takieg...
Good do testowanego modelu dołączono wysokiej jakości akcesoria, świetna kultura pracy, spore jak na SFF możliwości konfiguracyjne, gniazdo na szybki dysk SSD PCIe na płycie głównej, wydajna grafika Quadro o pełnej wysokości, procesory z rodziny Skylake...
Bad zasilacz o ograniczonej mocy...
Bottom line Fujitsu Celsius J550 to jedna z najmniejszych stacji roboczych. Dzięki rozwiązaniom zastosowanym przez producenta w obudowie SFF o pojemności 10 litrów można zmieścić naprawdę mocne podzespoły, w tym kartę graficzną o standardowej wysokości. Oprócz tego k...
83%