location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:H7100WXG11DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:52:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i7 i7-2620M 2.7 GHz
  • - 39.6 cm (15.6") HD+ 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® Quadro® 1000M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR 3G
  • - 5.5 h 120 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver :
The long product name of Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS H710 proGREEN, Intel Core i7-2620M (2.70 GHz, 4 MB Cache), 4GB (1x 4GB) DDR3-1333MHz RAM, 500GB 7200rpm SATA 2.5" S.M.A.R.T. HDD, 15.6" Full HD (1920x1080px) LED Backlight, NVIDIA Quadro 1000M 2GB VRAM, WLAN 802.11 a/b/g/n, Bluetooth 2.1, 3G/UMTS, DVD Super Multi, WebCam 2.0MP, Fingerprint, Microsoft Windows 7 Professional
More>>>
Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver:
The official description of Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation power on-the-go
The Fujitsu CELSIUS H710 delivers workstation power in a notebook form factor. Featuring the 2nd generation Intel® Core™ processors and powerful NVIDIA® graphics, the Fujitsu CELSIUS H710 delivers uncompromising performance in professional environments, without tethering you to the office. Built-in WLAN, Bluetooth® and UMTS ensure that you remain connected wherever you are. Advanced security and reliability features enable you to work on sensitive material without worrying about data loss or theft. With a high resolution 39.6 cm (15.6-inch) display, the Fujitsu CELSIUS H710 is ideal for business environments such as CAD, digital content creation and visualization. ISV certification guarantees that your professional applications will run smoothly and reliably.

- Workstation power on-the-go with Intel® Core™ i5 and Intel® Core™ i7 processors with vPro™ technology
- genuine Windows® 7 Professional
- Brilliant 39.6 cm (15.6-inch) Full HD or HD+ display
- Powerful, professional NVIDIA® Quadro® 1000M graphics with 96 CUDA Cores
- Integrated SmartCard reader and optional fingerprint sensor for maximum data security
- Up to 16 GB memory

UNLIMITED CONNECTIVITY
The CELSIUS H710 ensures full connectivity wherever you find yourself. With integrated WLAN, 3G/UMTS and Bluetooth®, you can remain as productive as if you were in the office. Comprehensively equipped with ports, including Parallel, eSATA and DisplayPort, the CELSIUS H710 can easily be connected to a wide range of peripherals.

ULTIMATE SECURITY
The CELSIUS H710 comes optionally equipped with a fingerprint sensor, TPM module, SmartCard reader, a Computrace® enable BIOS and Advanced Theft Protection. Together, these help to secure your sensitive data against unwanted access. Whether through biometric login protection or remote locking in the event of theft, the CELSIUS H710 helps keep your confidential information confidential.

ADVANCED RELIABILITY
With a spill-resistant keyboard and hard disk drive ShockSensor, the CELSIUS H710 is well protected against different kinds of physical damage. By minimizing the risk of data loss, the CELSIUS H710 ensures that you can work easy, knowing that your information will not be lost, even when travelling.

WORKSTATION APPLICATION FIELDS
The CELSIUS H710 is optimized for applications like computer aided design, digital content creation, geographic information systems, architecture, engineering, construction and medical imaging.

Short summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver:
This short summary of the Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H710, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H710. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product colour *
Black, Silver
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® 1000M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
HD
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Data network
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad + Scroll zone
Keyboard
Keyboard number of keys
86
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Bundled software
Microsoft Office 2010s Adobe Acrobat Reader Application Panel Display Manager EasyGuide Nero 9 Essentials XL Premium Suite DVD Norton Internet Security Power Saving Utility ShockSensor Utility SmartAccess Plugfree Network
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
8
Battery capacity
5800 mAh
Battery life (max)
5.5 h
Power
AC adapter power
120 W
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
GS, CE, cCSAus, FCC B, RoHS, ENERGY STAR 5.0, EPEAT
Weight & dimensions
Width
372 mm
Depth
255 mm
Height
36 mm
Weight *
2.75 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Dimensions (WxDxH)
372 x 255 x 36 mm
Wake-on-LAN ready
Yes
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:17
Uk has collected 3 expert reviews for Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 20:17:17
The laptop can connect to the Internet almost everywhere via WLAN , Bluetooth and UMTS . The Celsius H710 has extended security functions , such as a fingerprint sensor or CompuTrace, which protect the data on the device against theft or should the notebo...
Good Fast CPU, Fast SSD...
Bad Small touchpad, Short battery life, High heat development, Short battery life...
Bottom line Workstation Celsius H710 from FujitsuThe workstation, Celsius H710, from Fujitsu left us with a solid impression. Fujitsu has made a good choice with the hardware duo consisting of an Intel Core i7-2820QM and an Nvidia Quadro 1000M. The use of a fast soli...
86%