location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS H250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:H2500WP041NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9300 2.5 GHz
  • - 39.1 cm (15.4") 1920 x 1200 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 200 GB
  • - NVIDIA Quadro FX 570M
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business :
The long product name of Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS H250, Intel Core 2 Duo T9300 (2.5GHz, 6MB L2, 800MHz), 15.4" WUXGA (1920 x 1200), 2x1GB DDR2 SDRAM, 200GB SATA (7200 rpm), Super Multi DVD-RW DL, NVIDIA Quadro FX 570M, Intel Wireless WiFi Link 4965AGN, Bluetooth 2.0, UMTS, Windows Vista business / Windows XP Professional
More>>>
Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business:
The official description of Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bid farewell to compromising on graphics quality when running power-hungry 3D applications and say hello to a true visual experience. The portable CELSIUS H delivers all the performance of a fully-equipped workstation, allowing you to edit 3D OpenGL graphics in real time and run computer simulations and multimedia animations no matter where you find yourself.

Short summary description Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business:
This short summary of the Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H250, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 200 GB

Long summary description Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business:
This is an auto-generated long summary of Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H250. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Business. Weight: 2.55 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9300
Processor cores
2
Processor threads
2
Processor frequency *
2.5 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor system type
Up
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Processor core voltage (AC)
1.062 - 1.150 V
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
12.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA Quadro FX 570M
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAYY
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33917
Conflict-Free processor
No
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
360 mm
Depth
260 mm
Height
35 mm
Weight *
2.55 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
Yes
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:23:44
Uk has collected 1 expert review for Fujitsu CELSIUS H250 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M Windows Vista Business but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%