Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535, Intel® Celeron®, 3.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535. Processor family: Intel® Celeron®, Processor model: 540, Processor frequency: 3.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: MiRage 3+. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg