Fujitsu logo

Fujitsu AMILO Pro V3515 Intel Pentium Mobile T2080 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43239
Info modified on:
24 Jan 2025, 20:27:07
Short summary description Fujitsu AMILO Pro V3515 Intel Pentium Mobile T2080 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Business:

Fujitsu AMILO Pro V3515, Intel Pentium Mobile, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3515 Intel Pentium Mobile T2080 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Business:

Fujitsu AMILO Pro V3515. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.