Fujitsu AMILO Pro V3205, Intel® Core™ Duo, 1.86 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 120 GB
Fujitsu AMILO Pro V3205. Processor family: Intel® Core™ Duo, Processor frequency: 1.86 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Linux. Weight: 1.8 kg