Fujitsu logo

Fujitsu AMILO Pro V3515 Intel® Core™ Duo T2050 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12129
Info modified on:
29 Jan 2025, 19:49:00
Short summary description Fujitsu AMILO Pro V3515 Intel® Core™ Duo T2050 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

Fujitsu AMILO Pro V3515, Intel® Core™ Duo, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3515 Intel® Core™ Duo T2050 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

Fujitsu AMILO Pro V3515. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.