Fujitsu logo

Fujitsu ESPRIMO Edition P2510 Intel® Celeron® 0.25 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows XP Professional Micro Tower PC

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13633
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2510 Intel® Celeron® 0.25 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2510, 2.53 GHz, Intel® Celeron®, 0.25 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition P2510 Intel® Celeron® 0.25 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2510. Processor frequency: 2.53 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.