Fujitsu logo

Fujitsu ESPRIMO Edition Kit: 10x P2510 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Micro Tower PC

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23624
Info modified on:
18 Jan 2024, 17:35:19
Short summary description Fujitsu ESPRIMO Edition Kit: 10x P2510 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition Kit: 10x P2510, 3.2 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition Kit: 10x P2510 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition Kit: 10x P2510. Processor frequency: 3.2 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.