Fujitsu logo

Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14340
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition E2500, 3.06 GHz, Intel® Pentium® 4, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition E2500. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 160 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.