Fujitsu logo

Fujitsu ESPRIMO Edition Kit: 5x E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16012
Info modified on:
18 Jan 2024, 17:35:17
Short summary description Fujitsu ESPRIMO Edition Kit: 5x E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition Kit: 5x E2500, 3.06 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition Kit: 5x E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition Kit: 5x E2500. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 160 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.