Fujitsu logo

Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB UniChrome Pro SFF PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23070
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB UniChrome Pro SFF PC:

Fujitsu ESPRIMO Edition E2500, 3.06 GHz, Intel® Pentium® 4, 524, 0.5 GB, 80 GB, DVD-ROM

Long summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB UniChrome Pro SFF PC:

Fujitsu ESPRIMO Edition E2500. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: UniChrome Pro. Power supply: 160 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.