Fujitsu logo

Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89081
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Micro Tower PC Black:

Fujitsu ESPRIMO P2520, 1.6 GHz, Intel® Pentium® Dual-Core, 2 GB, 160 GB, DVD±RW, Windows Vista Home Basic

Long summary description Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Micro Tower PC Black:

Fujitsu ESPRIMO P2520. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Home Basic. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.