Fujitsu logo

Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business Micro Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57883
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO Edition P2511, 1.6 GHz, Intel® Pentium® Dual-Core, 1 GB, DDR2-SDRAM, 80 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO Edition P2511. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.