Fujitsu logo

Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43098
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year on-site.
Long product name Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC:

ESPRIMO Edition P2510, Intel Pentium D 925 (3.0 GHz, 2x2 MB SLC, 800 MHz FSB), 1GB DDR2 533, 160GB SATA II, DVD SuperMulti, 10/100 LAN, Windows Vista Business 32bit MuLi A

Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC:

The Value Line ESPRIMO and ESPRIMO Edition portfolio is the entry-level professional PC line. These Pre-configured with standard features deliver a real value for price-driven customers. ESPRIMO Edition can handle any office requirement, particularly those typical to small and mid-sized enterprises.

Short summary description Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC:

Fujitsu ESPRIMO Edition P2510, 3 GHz, Intel® Pentium® D, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO Edition P2510 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Business Tower PC:

Fujitsu ESPRIMO Edition P2510. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Business. Power supply: 400 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.