Fujitsu logo

Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5050 3 GHz 1 GB 560 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102421
Info modified on:
19 Jul 2024, 20:15:50
Short summary description Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5050 3 GHz 1 GB 560 W:

Fujitsu PRIMERGY Econel 200 S2a, 3 GHz, 5050, 1 GB, 2 TB, 560 W, Tower

Long summary description Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5050 3 GHz 1 GB 560 W:

Fujitsu PRIMERGY Econel 200 S2a. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: 5050. Internal memory: 1 GB, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 2 TB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.