location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:ECO200-905BN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.8 GHz
  • - 1 GB DDR-SDRAM
  • - DVD-ROM
  • - Tower 560 W
Long product name Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W :
The long product name of Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy Econel 200, 2xIntel Xeon 2.8GHz, 2xHDD SATA 160GB, 2x512MB, DVD-ROM ATAPI
More>>>
Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W:
The official description of Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY Econel 200 delivers an inexpensive and easy-to-use platform with the power of the latest dual Intel Xeon processors. While the first server-optimized processor gets you started, the second makes your business ready for the challenges of tomorrow. Proven server features like ECC memory and onboard RAID 1 (mirroring) controller, meanwhile, protect your data against loss as well as manipulation.

Short summary description Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W:
This short summary of the Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 200, 2.8 GHz, 1 GB, DDR-SDRAM, DVD-ROM, 560 W, Tower

Long summary description Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR-SDRAM 560 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 200. Processor family: Intel® Xeon®, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
2.8 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7320
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
4 GB
Storage
HDD capacity
320 GB
HDD interface
Serial ATA
RAID levels
1, 10
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity
2
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2000 Server; Advanced Server Microsoft: Windows 2003 Standard; Enterprise Edition Microsoft: Windows 2003 Web Edition; SBS* SUSE: Linux ES 8; ES 9 (x86) Red Hat: EL 2.1, 3 and 4 for x86
Power
Power supply *
560 W
Weight & dimensions
Width
205 mm
Depth
560 mm
Height
444 mm
Weight
28 kg
Other features
Dimensions (WxDxH)
205 x 560 x 444 mm
Graphics card
Rage XL