Fujitsu logo

Fujitsu PRIMERGY Econel 100 server 160 GB Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78750
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY Econel 100 server 160 GB Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY Econel 100, 3 GHz, 1 GB, DDR2-SDRAM, 160 GB, 300 W, Tower

Long summary description Fujitsu PRIMERGY Econel 100 server 160 GB Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY Econel 100. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.