location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:ECO100-118NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® D 3 GHz
  • - 1 GB DDR2-SDRAM 1 x 1
  • - DVD-ROM
  • - Tower
Warranty: 1 year on-site NBD.
Long product name Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM :
The long product name of Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY Econel 100, Intel Pentium D 925 (3.0GHz, 800MHz, 2x 2MB), 1024MB (1x 1024MB) DDR2 SDRAM PC2-4200 ECC, 2x160GB 7200 rpm SATA, DVD-ROM, SW RAID 0,1,10 up to 4x HDD, 1x 10/100/1000 Mbit's LAN
More>>>
Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM:
The official description of Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMERGY Econel 100 provides a platform for those who demand a powerful mono socket server of the latest generation combined with reliable data security features. Superb power reserves through newest Intel® Pentium® D processor, each core with 2.80 GHz, 1 MB SLC, 800 MHz FSB. Also Celeron® D 346 and Pentium® 4 630 and 640 CPUs are available.
The new Intel® Pentium® D (Dual Core) processor increases the efficiency with simultaneous execution of several applications and e.g. the parallel download of mass data. The Intel® E7230 chipset is supporting also EM64Technology.
Proven server features ranging from ECC memory to RAID 1 (mirroring) controller onboard protect your data against loss and falsification. With the serial-ATA hard disk “easy change” technology, you have the option of configuring double disk security at low cost.

Short summary description Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 100, 3 GHz, 1 GB, DDR2-SDRAM, Serial ATA, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 100. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® D
Processor frequency *
3 GHz
Processor cache
4 MB
Motherboard chipset
Intel® E7230
Number of processors installed
1
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
8 GB
Storage
Number of HDDs installed
2
HDD capacity
320 GB
HDD interface
Serial ATA
RAID levels
1, 10
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
6
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 R2 Server; Standard; Web Edition Microsoft: Windows 2003 Server; Standard; Web Edition Microsoft: Windows 2003 Server; Standard x64 Edition Microsoft: Windows SBS R2 2003 Standard Microsoft: Windows 2000 Server SUSE x86 SLES 9; SUSE EM64T SLES 9; Red Hat x86 EL 3.0 / EL 4.0 Red Hat EM64T EL 4.0
Weight & dimensions
Width
205 mm
Depth
505 mm
Height
385 mm
Weight
19 kg
Other features
Dimensions (WxDxH)
205 x 505 x 385 mm
Graphics card
Rage XL