location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E9900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E9900PF071GB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 250 W
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1 TB
  • - NVIDIA® GeForce® GT 420 Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black :
The long product name of Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO E9900, Small Form Factor, Intel Core i5-650 (2C/4T, 3.20GHz, 4MB, 2.5GT/s), 4GB (2x 2GB) DDR3 non-ECC 1333MHz PC3-10600 DIMM RAM, 1000GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, Gigabit Ethernet, NVIDIA GeForce GT 420 & Intel HD Graphics, Blu-ray Disc Triple Writer, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black:
The official description of Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your desktop without compromises
The ESPRIMO E9900 can be positioned vertically or horizontally - the ideal choice for your desk. Equipped with the with the all new 2010 Intel® Core™ vPro processor family, this PCs, made of environmentally-conscious material, operate reliably and quietly. Furthermore, these devices equipped with high efficient power supplies (up to 89%) meet today's ENERGY STAR® 5.0 criteria and features the world’s first 0-Watt technology (optional).
Why compromise between a good conscience and top-quality equipment when you can have both at the same time?

SPECIAL FEATURES
-The all new 2010 Intel® Core™ vPro Processor Family.
-genuine Windows® 7 Professional.
-Flexible desktop solution – less than 13 liters volume.
-Green PC.
-Halogen-free mainboard.
-Latest Intel® Q75 chipset.
-Up to 89 % energy efficient power supply.

GREEN IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed.
Especially for ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, ENERGY STAR® and EPEAT.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO E features latest technology regarding Intel® chipset and processor and optional an up to 89% energy efficient power supply.
Furthermore it delivers enhanced power management settings and optional 0-Watt power consumption in off- / hibernating mode.

THE ALL NEW INTEL TECHNOLOGY
Equipped with the newest Intel technology, Fujitsu’s PCs offer intelligent performance and are easy to manage and configure. Intel’s Hyper-threading Technology allows each processor core to work on two tasks at the same time while Intel’s Turbo Boost Technology automatically speeds up the processor when the user’s workload requires extra performance. Sophisticated new management technology allows businesses to easily maintain even unresponsive computers with tools such as remote configuration, diagnosis, isolation, and repair.

MANAGEABILITY
Maximum system security and manageability are of critical importance to IT managers. With the Intel vPro Technology and the integrated Intel Active Management Technology (iAMT), Intel is seeking to improve these levels still further, in the deskbound and notebook sector.
The ESPRIMO 9000 Series supports Intel® vPro™ technology – simple administration made easier.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black:
This short summary of the Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO E9900, 3.2 GHz, Intel® Core™ i5, i5-650, 4 GB, 1 TB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO E9900. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 420. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-600 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 420
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
12
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
SFF
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
Realtek ALC663
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Compatible operating systems
Microsoft Windows 7 Home Basic (EM) 32-bit, Windows 7 Home Premium 64-bit, Windows Vista, Windows XP, openSUSE Linux
Pre-installed software
Nero Essentials S
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
250 W
Power supply input voltage
100-240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, Nordic Swan, FCC Class B, cCSAus, RoHS, WEEE, ENERGY STAR 5.0, EPEAT Silver
Weight & dimensions
Width *
340 mm
Depth *
380 mm
Height *
100 mm
Weight *
10 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power supply type
AC/DC
Video adapter features
DirectX 10.1, HDCP, OpenGL 2.0
External video modes refresh rate (max)
85 Hz
External video modes resolution (max)
2560 x 1600 pixels
HDD user password
Yes
Package dimensions (WxDxH)
500 x 290 x 540 mm
Mac compatibility
No
Maximum number of SMP processors
1
Remote control included
No
Motherboard
D2924
External drive bays
1x 3.5", 1x 5.25"
Internal drive bays
1x 3.5"
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
NVIDIA
Floppy drive installed
No