Fujitsu logo

Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T9500 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66726
Info modified on:
22 Jan 2025, 05:23:39
Short summary description Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T9500 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Business:

Fujitsu LIFEBOOK E8410, Intel® Core™2 Duo, 2.6 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T9500 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Business:

Fujitsu LIFEBOOK E8410. Processor family: Intel® Core™2 Duo, Processor model: T9500, Processor frequency: 2.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8400M. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.