location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E8310-03NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T8100 2.1 GHz
  • - 38.1 cm (15") 1400 x 1050 pixels 4:3
  • - 2 GB DDR2-SDRAM
  • - 160 GB DVD±RW
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - 5.5 h
  • - Windows Vista Business
Long product name Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business :
The long product name of Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK E8310, Intel Core 2 Duo T8100 (2.1GHz, 3MB L2, 800MHz), 2GB DDR2 SDRAM, 160GB SATA (5400 rpm), 15" TFT SXGA+, DVD super-multi, Intel Pro Wireless 4965 a/g/n, Bluetooth, no modem, Windows Vista Business
More>>>
Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
The official description of Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch or 15.4-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.

Short summary description Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8310, Intel® Core™2 Duo, 2.1 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 2 GB, 160 GB

Long summary description Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8310. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T8100
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
Realtek ALC262.
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAVJ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33916
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
330 mm
Depth
274 mm
Height
38 mm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
Yes
Type
PC
Display
LCD
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:26:24
Uk has collected 1 expert review for Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T8100 38.1 cm (15") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%