location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E756
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7560M25ABGB?3YNBD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:50:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 10 Pro
Warranty: 3YNBD
Long product name Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver :
The long product name of Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", DDR4 - 2133 MHz, Intel HD Graphics 520, SSD SATA III, DC-in, USB 2.0, HDMI, Ethernet (RJ-45), 374 x 250 x 20 (front) - 27 (rear) mm
More>>>
Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
The official description of Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E756 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 39.6 cm (15.6-inch) display, light weight of only 1.9 kg (4.2 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

Short summary description Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This short summary of the Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E756, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E756. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver. Weight: 1.9 kg

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Display surface
Matt
Display brightness
220 cd/m²
Contrast ratio (typical)
350:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
SSD form factor
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio chip
Realtek ALC255
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Wi-Fi data rate (max)
867 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
250 mm
Height (front)
2 cm
Height (rear)
2.7 cm
Weight *
1.9 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Home office, Small Business
SIM card support
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:36
Uk has collected 7 expert reviews for Fujitsu LIFEBOOK E756 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2017-11-14 01:18:38
Plenty of ports. The LifeBook E756 is a notebook for business users. In our review, the 15-inch notebook shines with its great maintenance features, however in other places it has some small difficulties. What kind of overall impression the device has lef...
Good good maintenance features, a lot of ports, modular battery...
Bad sluggish clickpad, poor battery life...
Bottom line Our review device was provided to us courtesy of Fujitsu Germany.The LifeBook E756 is a business notebook that impresses, above all, with its many ports and the good maintenance options. The design is simple, but sensible and should be appropriate for any...
80%