location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E751
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7510MXE01DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:51:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 10 h 80 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year Bring-in Service
Long product name Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey :
The long product name of Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK E751, 39.6 cm (15.6") LED 1366x768pixel 300:1 220cd/m2 LCD, Intel Core i3-2310M (2.10GHz, 3MB), 2GB (1x 2GB) DDR3 1333MHz PC3-10600 SO DIMM RAM, 320GB SATA 5400rpm 2.5" S.M.A.R.T. HDD, IEEE 802.11a/b/g/n, Gigabit Ethernet, DVD Super Multi, 1.3MP WebCam, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
The official description of Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES - FUJITSU LIFEBOOK E Series
The mobile top performer
The Fujitsu LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 39.6 cm (15.6-inch) display with ergonomics features such as Anytime USB Charge, full numeric keyboard option and numerous interfaces. A flexible modular bay concept enables the system to use a large variety of different extensions.

BRILLIANT VIEWING
Highest graphics performance
Meet your requirements from desktop expander to a graphic artist. You have the choice of different kinds of 15-inchdisplays, HD or HD+ display and even an external graphics card for highest graphics performance.

FLEXIBLE WORKING
Modular bay functions
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK E Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

FULL CONNECTIVITY
Unmatched number of interfaces
Just connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of ports, e.g. serial, parallel card support for SD, PC Express card, display port and HDMI.

HIGHEST SECURITY
Benefit from ourend-to-end anti-theft concept with system and user protection, such as Computrace® enabled BIOS and Advanced Theft Protection, an optional fingerprint sensor, TPM module and SmartCase™ Logon+.

Short summary description Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
This short summary of the Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E751, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
This is an auto-generated long summary of Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E751. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:20
Uk has collected 8 expert reviews for Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
cnwintech.com
Updated:
2016-12-14 09:57:11
This product is suitable for the businessman who emphasized comforts and completeness compared in terms of portability. The figure of Lifebook E751 fairly thick might be considered a gaming laptop with high specifications. However, this assumption is clea...
Good Lots of connectivity, there is business support facilities Full size keyboard optical drive is easily replaceable 3year warranty...
Bad Graphic standards narrow touchpad area, the price is rather expensive...
76%
notebookcheck.net
Updated:
2016-11-14 20:17:20
Accessories include - like the larger Lifebook E751 we tested - a docking station , secondary power supply and a SIM card from the European Telco O2. MSRP for the Fujitsu Lifebook S571 with vPro technology, SSD drive and integrated UMTS is 1,200 euros...
Good Modular expansion bay, HDdisplay (1600x900), Textured surfaces, Hardware switch for wireless radios, Docking station included, Secondary power supply included...
Bad Bad sound quality, no cover for card reader slot, Display with narrow viewing angles, Touchpad and trackpoint are always deactivated simultaneously...
Bottom line Core components consist of the Intel Core i7 2620M with integrated HD 3000 GPU, 4 GByte RAM and a DVD writer. Instead of a hard drive, we get an SSD drive with 128 GByte; this is especially noticeable in fast start-up times and loading of applications. Ad...
83%
notebookcheck.net
Updated:
2016-11-14 20:17:20
As is customary for a mobile computer, the Lifebook E751 offers WIFI, Bluetooth, and even an internal 3G/UMTS capable modem . You'll find a SIM card already present - the ploy is getting you to register it with the telecom company (o2) to get the first mo...
Good Modular expansion slot, Port replicator, Second power supply, HD(1600 x 900) resolution, Textured surfaces, Matte display, Hardware switch for wireless radios...
Bad Bad sound, Touchpad and Trackpoint can't be deactivated separately, Open card reader, Narrow viewing angles, Bad hard drive continuity...
Bottom line In September 2011 the following specials are run at Fujitsu for the E751 seriesLifebook E751 (i3 2310M, 1366x768, 2 GB RAM, 320 GB HDD) 799 euroLifebook E751 proGreen selection (i5 2520M, 1366x768, 2 GByte RAM, 320 GByte HDD) 999 euroLifebook E751 Securit...
83%