Fujitsu logo

Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94461
Info modified on:
23 Jul 2024, 20:51:51
Warranty:
2 year(s)
Long product name Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Silver:

13.3", Intel Core i5-3230M 2.6 GHz 3MB L2, 1 x 4 GB DDR3 1600 MHz, HDD 1 x 500GB, DVD Super Multi, 10/100/1000 Mbit/s, 1.6 kg, Windows 7 Professional 64-bit

Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Silver:

The elegant LIFEBOOK E Line offers three premium notebooks for corporate demands offering ultimate flexibility and convenience. The underlying family concept includes a common BIOS, components and accessories, resulting in decreased TCO and complexity. As part of the Fujitsu LIFEBOOK E Line, LIFEBOOK E733 is the ideal lightweight and fully-equipped notebook for mobile or office-based working. It provides the ultimate balance between mobility and ease of use.

Family Concept
With its underlying family concept, the elegant LIFEBOOK E Line including three notebooks from 13.3-inch to 15.6-inch lets you decrease your expenses regarding roll out and investments related to your IT equipment. Being part ot the E Line, LIFEBOOK E733 shares its components such as the AC Adapter, port replicator or modular bay elements with LIFEBOOK E743 and LIFEBOOK E753. A common mainboard with same drivers, BIOS and bit image amongst the three notebooks lets you additionally reduce complexity.

Thin and lightweight
With their small form factor and light weight, the LIFEBOOK E Line notebooks provide maximum portability and ease of use in the office, in meetings or on occasional business trips. With only 20 mm in the front and 27 mm on the rear side as well as its light weight starting from only 1.6 kg, LIFEBOOK E733 is especially easy to carry and fits in every briefcase. Moreover, its attractive looks with red elements and high-quality materials offer you classy but modern mobility.

Ultimate Data Security
Protect your most valuable asset - your company data with features like integrated SmartCard reader, Fujitsu's Advanced Theft Protection, optional fingerprint sensor or Full Disk Encryption, granting you ultimate security.

Maximum Convenience
The Fujitsu LIFEBOOK E Line offers you the perfect premium feature set for corporate demands. Hence, LIFEBOOK E733 comprises optional embedded 4G/LTE for high-speed connectivity, modular bay with optional 2nd battery, 2nd HDD, patented bay projector or DVD Super Multi for outstanding flexibility as well as a large touchpad and optional backlit keyboard for increased ease of use.

Short summary description Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Silver:

Fujitsu LIFEBOOK E733, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E733 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Silver:

Fujitsu LIFEBOOK E733. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.