Intel Core i5-6200U, DDR4 2133 MHz, 10/100/1,000 MBit/s Intel I219V, USB 3.0 x 3, VGA, DisplayPort, Memory card slots, 13.3 x 9.09 x 0.98 - 1.23 inch
Enjoy reliability and powerful performance with FUJITSU Notebook LIFEBOOK E546 through latest technology enhancements. A comprehensive business feature-set with common port replicator and connectivity options support you to work with ease and efficiency on your notebook wherever your meeting room or workplace is situated. Choose a notebook with a 39.6 cm (15.6-inch) or 35.6 cm (14.0-inch) display and even reduce weight with an interchangeable modular bay element.
Fujitsu LIFEBOOK E546, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK E546. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black