Fujitsu PRIMERGY Econel 200, 1.6 GHz, E5310, 1 GB, DDR2-SDRAM, 160 GB, Tower
Fujitsu PRIMERGY Econel 200. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor model: E5310. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 160 GB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower