location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy Econel 100 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E1002SH020IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® E2140 1.6 GHz
  • - 1 GB DDR2-SDRAM
  • - 320 GB DVD-ROM
  • - Tower 260 W
Long product name Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W :
The long product name of Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy Econel 100 S2
More>>>
Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W:
The official description of Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMERGY Econel 100 S2 servers only use “server-certified components” developed for round-the-clock operation, at a price level rivaling that of a PC. They ensure data security through ECC memory protection and integrated RAID disk mirroring.

With their particularly low noise levels, the PRIMERGY Econel 100 S2s are the perfect system for any office environment. “easy change” design principles make it possible for you to install or replace components without technical expertise. And of course, the renowned and dependable PRIMERGY quality is ensured by applying the full set of PRIMERGY testing procedures to the Econel servers.

Short summary description Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W:
This short summary of the Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 100 S2, 1.6 GHz, E2140, 1 GB, DDR2-SDRAM, 320 GB, Tower

Long summary description Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 100 S2 server 320 GB Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 260 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz, Processor model: E2140. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 260 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E2140
Processor frequency *
1.6 GHz
Processor cores
2
Processor cache
1 MB
Motherboard chipset
Intel® 3200
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Maximum number of SMP processors
1
Processor front side bus
800 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
M0
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Tcase
61.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLA93
Embedded options available
No
Number of Processing Die Transistors
105 M
CPU multiplier (bus/core ratio)
8
Processing Die size
77 mm²
Processor series
Intel Pentium E2000 Series for Desktop
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
2
HDD capacity
160 GB
HDD interface
Serial ATA
RAID levels
1
Hot-swap
Yes
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
32 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
8
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
3
PCI slots
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Windows 2003 Server, Windows SBS 2003 R2, SUSE x86 SLES 10; SUSE EM64T SLES 10; Red Hat Enterprise Linux(AS,ES,WS) x86 5.0 Red Hat Enterprise Linux(AS,ES,WS) x86_64 5.0
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29738
Power
Power requirements
100-127 / 200-240 V, 50 - 60Hz
Power supply *
260 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Electromagnetic compatibility
EN 55 022 class B, EN 55024, EN61000-3-2 / -3
Safety
EN 60950
Weight & dimensions
Width
386 mm
Depth
203 mm
Height
390 mm
Weight
12 kg
Other features
Acoustic pressure emissions
21 dB
I/O ports
6 x SATA2
CD read speed
48x
Graphics card
ES1000