Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ETERNUS DX DX80

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ETERNUS DX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:DX800XF080IN
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8894
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 15 Dec 2017 02:47:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu ETERNUS DX DX80 :
The short editorial description of Fujitsu ETERNUS DX DX80

ETERNUS DX80 - 1.2TB (4x 300GB) SAS HDD 15000rpm, 1.2GHz CPU, 1GB Cache, Gigabit Ethernet, Rack 2U
More>>>

Fujitsu ETERNUS DX DX80:
The official marketing text of Fujitsu ETERNUS DX DX80 as supplied by the manufacturer
ETERNUS DX - THE DATA SAFE
ETERNUS DX disk storage systems - the most reliable and secure data safes:
For small and medium-sized businesses, ETERNUS DX60, DX80, and DX90 provide fast and highly available data. For mid-range and enterprise customers who need secure and flexible integration into the data center, Fujitsu offers the ETERNUS DX400 series and ETERNUS DX8000 series. ETERNUS DX disk storage systems use the same software stack and hardware functions across the entire range to allow ease-of-use and greater efficiency for users.

ETERNUS SF - Fujitsu's Storage Management Software - reduces total cost of ownership by simplifying the monitoring and management of ETERNUS DX disk storage systems. Furthermore it helps to achieve business continuity by leveraging the Advanced Copy functions for data backup, using snapshots and clones. Altogether, with ETERNUS SF, storage resources in complex IT environments are optimized.

As one of the world's largest IT services companies, Fujitsu combines many years of experience in complex data centers to offer tailor-made solutions that perfectly fit customers' individual requirements. Moreover, Fujitsu is one of the few global players to provide flexible infrastructures with its Dynamic Infrastructures strategy: server, storage, networking and service solutions - all from one trusted partner.

ETERNUS DX80
Fujitsu ETERNUS DX80 is a new generation of entry level disk storage systems with enterprise class reliability. Easy to install, configure, operate and maintain, they integrate well with host operating systems, multi-vendor servers, network infrastructures and backup solutions.

ETERNUS DX80 disk storage systems flexibly scale to 240 terabytes with 120 drives. Different models can either be attached to hosts via Fibre Channel, iSCSI or SAS connections. ETERNUS DX80 is optionally available for high-speed Fibre Channel transfer rates of up to 8 gigabit per second.

ETERNUS DX80 base units support 12x 3.5” drives per 2U rack shelf. Alternative base units of the FC-attached models can be equipped with 24x 2.5” drives per 2U shelf to reduce power consumption and space requirements. Additionally, the ETERNUS DX80 base units for 2.5” drives can be extended either with expansion shelves for 2.5” drives or with standard shelves for 3.5” drives.
Backup copies are always at hand via the included eight snapshots and clones, which can be optionally upgraded to 1024.

ETERNUS SF Express management software, provided with ETERNUS DX80, simplifies the monitoring, management and copying methods of multiple ETERNUS DX disk storage systems from a central console.
Short summary description Fujitsu ETERNUS DX DX80:
This short summary of the Fujitsu ETERNUS DX DX80 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu ETERNUS DX DX80, 1200 GB, Serial Attached SCSI (SAS), 300 GB, 3.5", 0, 1, 1+0, 5, 6, 1.2 GHz
Long summary description Fujitsu ETERNUS DX DX80 :

Fujitsu DX80, ETERNUS DX. Total installed storage capacity: 1200 GB, Storage drive interface: Serial Attached SCSI (SAS), Storage drive capacity: 300 GB. Processor frequency: 1.2 GHz. Compliance industry standards: IEEE802.3, IEEE802.3u, IEEE802.3ab, Cabling technology: 10/100/1000Base-T(X). Noise level: 42 dB, Management protocols: SNMP, SMI-S. Power consumption (typical): 3750 W

This is an auto-generated long summary of Fujitsu ETERNUS DX DX80 based on the first three specs of the first five spec groups.
Storage
Total installed storage capacity *
1200 GB
Number of storage drives installed *
Amount of storage drives built into the device.
4
Number of storage drives supported *
12
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial Attached SCSI (SAS)
Storage drive capacity *
The amount of data that can be stored on the storage drive.
300 GB
Storage drive size *
3.5"
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 1+0, 5, 6
Processor
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.2 GHz
Networking
iSCSI support
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.3, IEEE802.3u, IEEE802.3ab
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Performance
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
42 dB
Performance
Management protocols
SNMP, SMI-S
Web-based management
Using a website/web application to manage something.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3750 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
35 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
EC, RoHS, WEEE
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 650 x 88 mm
Power requirements
100-240V AC, 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Server 2008/Server 2003
Networking features
Gigabit Ethernet
Link/Act LED
Yes
Cache internal
Actual internal (L1) cache memory.
1024 MB
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 1 expert review for Fujitsu ETERNUS DX DX80 and the rating is 67 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
67%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-26
Be under no illusions, the Eternus DX80 is fast. Damned fast. This 8Gbps FC SAN array also looks good value when compared with much of the competition at this level and it offers an impressive expansion potential. However, drawbacks are the unintuitive...
67%
X