location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ETERNUS DX DX80

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ETERNUS DX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:DX800XF070IN
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ETERNUS DX DX80
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 1.2 TB Number of storage drives supported: 12
  • - 1.2 GHz
  • - iSCSI support
Long product name Fujitsu ETERNUS DX DX80 :
The long product name of Fujitsu ETERNUS DX DX80. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ETERNUS DX80 - 1.2TB (4x 300GB) SAS HDD 15000rpm, 1.2GHz CPU, 1GB Cache, Gigabit Ethernet, Rack 2U
More>>>
Fujitsu ETERNUS DX DX80:
The official description of Fujitsu ETERNUS DX DX80 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ETERNUS DX - THE DATA SAFE
ETERNUS DX disk storage systems - the most reliable and secure data safes:
For small and medium-sized businesses, ETERNUS DX60, DX80, and DX90 provide fast and highly available data. For mid-range and enterprise customers who need secure and flexible integration into the data center, Fujitsu offers the ETERNUS DX400 series and ETERNUS DX8000 series. ETERNUS DX disk storage systems use the same software stack and hardware functions across the entire range to allow ease-of-use and greater efficiency for users.

ETERNUS SF - Fujitsu's Storage Management Software - reduces total cost of ownership by simplifying the monitoring and management of ETERNUS DX disk storage systems. Furthermore it helps to achieve business continuity by leveraging the Advanced Copy functions for data backup, using snapshots and clones. Altogether, with ETERNUS SF, storage resources in complex IT environments are optimized.

As one of the world's largest IT services companies, Fujitsu combines many years of experience in complex data centers to offer tailor-made solutions that perfectly fit customers' individual requirements. Moreover, Fujitsu is one of the few global players to provide flexible infrastructures with its Dynamic Infrastructures strategy: server, storage, networking and service solutions - all from one trusted partner.

ETERNUS DX80
Fujitsu ETERNUS DX80 is a new generation of entry level disk storage systems with enterprise class reliability. Easy to install, configure, operate and maintain, they integrate well with host operating systems, multi-vendor servers, network infrastructures and backup solutions.

ETERNUS DX80 disk storage systems flexibly scale to 240 terabytes with 120 drives. Different models can either be attached to hosts via Fibre Channel, iSCSI or SAS connections. ETERNUS DX80 is optionally available for high-speed Fibre Channel transfer rates of up to 8 gigabit per second.

ETERNUS DX80 base units support 12x 3.5” drives per 2U rack shelf. Alternative base units of the FC-attached models can be equipped with 24x 2.5” drives per 2U shelf to reduce power consumption and space requirements. Additionally, the ETERNUS DX80 base units for 2.5” drives can be extended either with expansion shelves for 2.5” drives or with standard shelves for 3.5” drives.
Backup copies are always at hand via the included eight snapshots and clones, which can be optionally upgraded to 1024.

ETERNUS SF Express management software, provided with ETERNUS DX80, simplifies the monitoring, management and copying methods of multiple ETERNUS DX disk storage systems from a central console.

Short summary description Fujitsu ETERNUS DX DX80:
This short summary of the Fujitsu ETERNUS DX DX80 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ETERNUS DX DX80, 1.2 TB

Long summary description Fujitsu ETERNUS DX DX80:
This is an auto-generated long summary of Fujitsu ETERNUS DX DX80 based on the first three specs of the first five spec groups.

Fujitsu ETERNUS DX DX80. Total installed storage capacity: 1.2 TB, Storage drive capacity: 300 GB, Storage drive interface: Serial Attached SCSI (SAS). Processor frequency: 1.2 GHz. Compliance industry standards: IEEE802.3, IEEE802.3u, IEEE802.3ab, Cabling technology: 10/100/1000Base-T(X). Noise level: 42 dB, Management protocols: SNMP, SMI-S. Power consumption (typical): 3750 W

Storage
Storage drive capacity *
300 GB
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive size
3.5"
RAID levels
0, 1, 1+0, 5, 6
Total installed storage capacity *
1.2 TB
Number of storage drives installed *
4
Number of storage drives supported *
12
Processor
Processor frequency *
1.2 GHz
Network
iSCSI support
Yes
Compliance industry standards
IEEE802.3, IEEE802.3u, IEEE802.3ab
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Performance
Noise level
42 dB
Performance
Management protocols
SNMP, SMI-S
Web-based management
Yes
Power
Power consumption (typical)
3750 W
Weight & dimensions
Weight
35 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
EC, RoHS, WEEE
Other features
Dimensions (WxDxH)
483 x 650 x 88 mm
Power requirements
100-240V AC, 50/60Hz
Cache internal
1024 MB
Compatible operating systems
Windows Server 2008/Server 2003
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:04:58
Uk has collected 1 expert review for Fujitsu ETERNUS DX DX80 and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-26 10:04:58
Be under no illusions, the Eternus DX80 is fast. Damned fast. This 8Gbps FC SAN array also looks good value when compared with much of the competition at this level and it offers an impressive expansion potential. However, drawbacks are the unintuitive...
67%