location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ETERNUS DX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:DX800XF060IN
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U)
  • - Total installed storage capacity: 0.9 TB Number of storage drives supported: 120
  • - iSCSI support
Warranty: 3 years NBD On-Site
Long product name Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB :
The long product name of Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eternus DX80 iSCSI, 2 x 450Gb HD
More>>>
Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB:
The official description of Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ETERNUS DX60/DX80/DX90 entry level RAID storage systems from Fujitsu are a new generation of storage systems with enterprise class reliability.

Especially designed for small and medium class enterprises, the ETERNUS systems gives you highly sophisticated reliability, are easy to manage, and provide an affordable entry into network storage.

Short summary description Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB:
This short summary of the Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ETERNUS DX DX80, Rack (2U), 0.9 TB

Long summary description Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB:
This is an auto-generated long summary of Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB based on the first three specs of the first five spec groups.

Fujitsu ETERNUS DX DX80. Chassis type: Rack (2U). Total installed storage capacity: 0.9 TB

Storage
Storage drive capacity *
450 GB
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive size
3.5"
Maximum supported storage capacity
240 TB
RAID levels
0, 1, 1+0, 5, 6
Total installed storage capacity *
0.9 TB
Number of storage drives installed *
2
Number of storage drives supported *
120
Drive device, transfer rate
1024 MB/s
Network
iSCSI support
Yes
Switching capacity
1 Gbit/s
Design
Chassis type *
Rack (2U)
Performance
Management protocols
10/100/1000 Mbit/s
Web-based management
Yes
Software
Bundled software
ETERNUS SF Express
Weight & dimensions
Weight
35 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
483 x 650 x 88 mm
Storage drive controller
iSCSI
Compatible operating systems
- Windows Server 2003 & 2008; - Solaris 8, 9, 10; - RedHat Enterprise Linux Server & Advanced Platform; - HP-UX; - IBM AIX; - VMware vSphere & VMware Infrastructure; - Citrix XenServer
Connectivity LEDs
5
Link/Act LED
Yes
Size (imperial)
48.3 cm (19")
Certification
UL60950-1, CSA60950-1, EN60950-1, IEC60950-1, GOST, FCC Part-15 Class A, ICES-003 Class A, EN55022 Class A, VCCI Class A, AS/NZS CISPR22 Class A, CNS13438(C6357) Class A, C-Tick, BSMI, EN 55024, CE, RoHS, WEEE
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:05:04
Uk has collected 1 expert review for Fujitsu ETERNUS DX DX80 Rack (2U) 0.9 TB and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-26 10:05:04
Be under no illusions, the Eternus DX80 is fast. Damned fast. This 8Gbps FC SAN array also looks good value when compared with much of the competition at this level and it offers an impressive expansion potential. However, drawbacks are the unintuitive...
67%
Country Distributor
United Kingdom 1 distributor(s)