location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ETERNUS DX DX60 0.9 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ETERNUS DX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:DX600XF080IN
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ETERNUS DX DX60 0.9 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 0.9 TB Number of storage drives supported: 12
  • - 0.8 GHz
  • - iSCSI support
Long product name Fujitsu ETERNUS DX DX60 0.9 TB :
The long product name of Fujitsu ETERNUS DX DX60 0.9 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ETERNUS DX60 - 900GB (2x 450GB) SAS 15000rpm HDD, 800 MHz CPU, 1GB Cache, Gigabit Ethernet
More>>>
Fujitsu ETERNUS DX DX60 0.9 TB:
The official description of Fujitsu ETERNUS DX DX60 0.9 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Data Safe
With three different base models, ETERNUS DX60 entry level disk storage systems can either connect to hosts via Fibre Channel, iSCSI or SAS.
They are easy to install, configure, operate and maintain, integrating well with host operating systems, servers, network infrastructures and backup solutions. Different drive types can be mixed and matched, secured by the relevant monitored RAID levels (0, 1, 5, 1+0, 5+0 and 6) and features to ensure data integrity. Administrators can dynamically move data, spin disks down to save energy or encrypt disks to prevent unauthorized access. In the event of power outages, the content of the cache is secured to flash memory. A backup copy is always at hand via snapshots and clones.

The energy saving storage device can be scaled from 600 GB to 24 TB and is equipped with all state-of-the-art capacities of high-performance SAS and large capacity Nearline SAS Disks.

The standard system is delivered with 8 snapshots and can be extended to 512 snapshots. The ETERNUS DX60 is equiped with either four 4 Gbit/s Fibre Channel, 1 Gbit/s iSCSI or 3 Gbit/s SAS host ports on two controllers with overall 2 GB cache. The Fibre Channel or iSCSI model can connect up to 64 servers in SAN mode.

Short summary description Fujitsu ETERNUS DX DX60 0.9 TB:
This short summary of the Fujitsu ETERNUS DX DX60 0.9 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ETERNUS DX DX60, 0.9 TB

Long summary description Fujitsu ETERNUS DX DX60 0.9 TB:
This is an auto-generated long summary of Fujitsu ETERNUS DX DX60 0.9 TB based on the first three specs of the first five spec groups.

Fujitsu ETERNUS DX DX60. Processor frequency: 0.8 GHz. Total installed storage capacity: 0.9 TB

Storage
Storage drive capacity *
450 GB
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive size
3.5"
RAID levels
0, 1, 1+0, 5, 6
Total installed storage capacity *
0.9 TB
Number of storage drives installed *
2
Number of storage drives supported *
12
Processor
Processor frequency *
0.8 GHz
Network
iSCSI support
Yes
Compliance industry standards
IEEE802.3, IEEE802.3u, IEEE802.3ab
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Performance
Noise level
42 dB
Management protocols
SNMP, SMI-S
Web-based management
Yes
Power
Power consumption (typical)
800 W
Weight & dimensions
Weight
35 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
483 x 650 x 88 mm
Power requirements
100-240V AC, 50/60Hz
Cache internal
1024 MB
Compatible operating systems
Windows Server 2003/Server 2008
Networking features
Gigabit Ethernet
Certification
CE, RoHS, WEEE
Country Distributor
United Kingdom 1 distributor(s)