location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D556
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:D0556P23ACGB?5YNBD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Red 280 W
  • - Intel® Core™ i3 i3-6100 3.7 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home
Long product name Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red :
The long product name of Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO D556, i3-6100, Intel H110, D3430, 4GB RAM, 500GB HDD, DVD Super Multi, Gigabit Ethernet, eSATA, USB 2.0, USB 3.0, Windows 10 Home, 5Y Next Business Day On-site
More>>>
Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red:
The official description of Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU ESPRIMO D556 Desktop provides high-quality computing for your daily office tasks. It supports attractive price points and delivers the continuity needed for daily operations. Your valuable business data is protected by the latest TPM controller and the Erasedisk option. To meet your specific hardware needs it can be either individually configured or customized.

Short summary description Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red:
This short summary of the Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO D556, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red:
This is an auto-generated long summary of Fujitsu ESPRIMO D556 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black, Red based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO D556. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
L3
System bus rate
8 GT/s
Bus type
DMI3
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Thermal Design Power (TDP)
51 W
Tcase
65 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Desktop
Placement supported
Horizontal/Vertical
Number of 3.5" bays
2
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Red
Performance
Motherboard chipset
Intel® H110
Audio output channels
5.1 channels
Password protection
Yes
Performance
Password protection type
BIOS, HDD, Supervisor, User
BIOS type
AMI
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2HG
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
90729
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100/240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Certification
TUV GS, FCC Class B, cCSAus, WEEE
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
332 mm
Depth *
338 mm
Height *
89 mm
Weight *
8 kg
Package width
467 mm
Package depth
265 mm
Package height
540 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1