- - PC Black, Red 280 W
- - Intel® Core™ i3 i3-6100 3.7 GHz
- - 4 GB DDR4-SDRAM 2133 MHz
- - 128 GB SSD DVD Super Multi
- - Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro
ESPRIMO D556, i3-6100, Intel H110, D3430, 4GB RAM, 128GB SSD, DVD Super Multi, Gigabit Ethernet, eSATA, USB 2.0, USB 3.0, Windows 10 Pro, 5Y On-site
The FUJITSU ESPRIMO D556 Desktop provides high-quality computing for your daily office tasks. It supports attractive price points and delivers the continuity needed for daily operations. Your valuable business data is protected by the latest TPM controller and the Erasedisk option. To meet your specific hardware needs it can be either individually configured or customized.
Fujitsu ESPRIMO D556, 3.7 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD Super Multi, Windows 10 Pro
Fujitsu ESPRIMO D556. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red